multicomp PRO Pptc Resettable Fuse, 9Vdc, 0.2A, Smd; Svhc Multicomp Pro MC011428

Description
PPTC RESETTABLE FUSE, 9VDC, 0.2A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
PPTC RESETTABLE FUSE, 9VDC, 0.2A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pptc Resettable Fuse, 9Vdc, 0.2A, Smd; Svhc Multicomp Pro - 39AH5430 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 9Vdc, 0.2A, Smd; Svhc Multicomp Pro
39AH5430
Pptc Resettable Fuse, 9Vdc, 0.2A, Smd; Svhc Multicomp Pro 39AH5430
PPTC RESETTABLE FUSE, 9VDC, 0.2A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 9VDC, 0.2A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet
Pptc Resettable Fuse, 9Vdc, 0.2A, Smd; Svhc Multicomp Pro - 58AJ2458 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 9Vdc, 0.2A, Smd; Svhc Multicomp Pro
58AJ2458
Pptc Resettable Fuse, 9Vdc, 0.2A, Smd; Svhc Multicomp Pro 58AJ2458
PPTC RESETTABLE FUSE, 9VDC, 0.2A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 9VDC, 0.2A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 39AH5430
Product Name Pptc Resettable Fuse, 9Vdc, 0.2A, Smd; Svhc Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 1A - 813MDA-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 002241003 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 6 amps
View Details
Surface Mount Fuses - 12SF -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Current 50 amps
View Details
Fuses - 2019-CCF1N0.5TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers