multicomp PRO Pptc Resettable Fuse, 15Vdc, 3A, Smd; Svhc Multicomp Pro MC011392

Description
PPTC RESETTABLE FUSE, 15VDC, 3A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
PPTC RESETTABLE FUSE, 15VDC, 3A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pptc Resettable Fuse, 15Vdc, 3A, Smd; Svhc Multicomp Pro - 40AH2445 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 15Vdc, 3A, Smd; Svhc Multicomp Pro
40AH2445
Pptc Resettable Fuse, 15Vdc, 3A, Smd; Svhc Multicomp Pro 40AH2445
PPTC RESETTABLE FUSE, 15VDC, 3A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 15VDC, 3A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet
Pptc Resettable Fuse, 15Vdc, 3A, Smd; Svhc Multicomp Pro - 58AJ2422 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 15Vdc, 3A, Smd; Svhc Multicomp Pro
58AJ2422
Pptc Resettable Fuse, 15Vdc, 3A, Smd; Svhc Multicomp Pro 58AJ2422
PPTC RESETTABLE FUSE, 15VDC, 3A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 15VDC, 3A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 40AH2445
Product Name Pptc Resettable Fuse, 15Vdc, 3A, Smd; Svhc Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 002625304 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 700 volts
Rated Current 10 amps
View Details
Power Fuses High Voltage Fuses - Mutual inductance protection fuse(BS) -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 40500 volts
Rated Current 5 amps
View Details
Fuses - 2019-CCF1N4TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers