multicomp PRO Pptc Resettable Fuse, 6Vdc, 3A, Smd; Svhc Multicomp Pro MC011391

Description
PPTC RESETTABLE FUSE, 6VDC, 3A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
PPTC RESETTABLE FUSE, 6VDC, 3A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pptc Resettable Fuse, 6Vdc, 3A, Smd; Svhc Multicomp Pro - 40AH2444 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 6Vdc, 3A, Smd; Svhc Multicomp Pro
40AH2444
Pptc Resettable Fuse, 6Vdc, 3A, Smd; Svhc Multicomp Pro 40AH2444
PPTC RESETTABLE FUSE, 6VDC, 3A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 6VDC, 3A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet
Pptc Resettable Fuse, 6Vdc, 3A, Smd; Svhc Multicomp Pro - 58AJ2421 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 6Vdc, 3A, Smd; Svhc Multicomp Pro
58AJ2421
Pptc Resettable Fuse, 6Vdc, 3A, Smd; Svhc Multicomp Pro 58AJ2421
PPTC RESETTABLE FUSE, 6VDC, 3A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 6VDC, 3A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 40AH2444
Product Name Pptc Resettable Fuse, 6Vdc, 3A, Smd; Svhc Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002645015 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 32 amps
View Details
International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - 2019-CCF1N15TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers