multicomp PRO Ptc Resettable Fuse, 0.5A, 16Vdc, 1210; Pptc Case Style Multicomp Pro MC011034

Description
PTC RESETTABLE FUSE, 0.5A, 16VDC, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:-; Voltage Rating:16VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:0.1s; Current Rating Max:100A; Operating Temperature Max:85°CRoHS Compliant: Yes
Datasheet
Description
PTC RESETTABLE FUSE, 0.5A, 16VDC, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:-; Voltage Rating:16VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:0.1s; Current Rating Max:100A; Operating Temperature Max:85°CRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Resettable Fuse, 0.5A, 16Vdc, 1210; Pptc Case Style Multicomp Pro - 94AC3245 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 0.5A, 16Vdc, 1210; Pptc Case Style Multicomp Pro
94AC3245
Ptc Resettable Fuse, 0.5A, 16Vdc, 1210; Pptc Case Style Multicomp Pro 94AC3245
PTC RESETTABLE FUSE, 0.5A, 16VDC, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:-; Voltage Rating:16VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:0.1s; Current Rating Max:100A; Operating Temperature Max:85°CRoHS Compliant: Yes

PTC RESETTABLE FUSE, 0.5A, 16VDC, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:-; Voltage Rating:16VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:0.1s; Current Rating Max:100A; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site Datasheet
Ptc Resettable Fuse, 0.5A, 16Vdc, 1210; Thermistor Mounting Multicomp Pro - 58AJ2393 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 0.5A, 16Vdc, 1210; Thermistor Mounting Multicomp Pro
58AJ2393
Ptc Resettable Fuse, 0.5A, 16Vdc, 1210; Thermistor Mounting Multicomp Pro 58AJ2393
PTC RESETTABLE FUSE, 0.5A, 16VDC, 1210; Thermistor Mounting:SMD; Product Range:-; Holding Current:500mA; Tripping Current:1A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

PTC RESETTABLE FUSE, 0.5A, 16VDC, 1210; Thermistor Mounting:SMD; Product Range:-; Holding Current:500mA; Tripping Current:1A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 94AC3245 58AJ2393
Product Name Ptc Resettable Fuse, 0.5A, 16Vdc, 1210; Pptc Case Style Multicomp Pro Ptc Resettable Fuse, 0.5A, 16Vdc, 1210; Thermistor Mounting Multicomp Pro
Features Resettable Resettable
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Fast Acting 1A - 813AGC-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 2019-CCF1N10TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
4 suppliers