multicomp PRO Ptc Resettable Fuse, 0.35A, 16Vdc, 1210; Pptc Case Style Multicomp Pro MC011033

Description
PTC RESETTABLE FUSE, 0.35A, 16VDC, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:-; Voltage Rating:16VDC; Holding Current:350mA; Tripping Current:700mA; Time to Trip:0.2s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes
Datasheet
Description
PTC RESETTABLE FUSE, 0.35A, 16VDC, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:-; Voltage Rating:16VDC; Holding Current:350mA; Tripping Current:700mA; Time to Trip:0.2s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Resettable Fuse, 0.35A, 16Vdc, 1210; Pptc Case Style Multicomp Pro - 94AC3243 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 0.35A, 16Vdc, 1210; Pptc Case Style Multicomp Pro
94AC3243
Ptc Resettable Fuse, 0.35A, 16Vdc, 1210; Pptc Case Style Multicomp Pro 94AC3243
PTC RESETTABLE FUSE, 0.35A, 16VDC, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:-; Voltage Rating:16VDC; Holding Current:350mA; Tripping Current:700mA; Time to Trip:0.2s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes

PTC RESETTABLE FUSE, 0.35A, 16VDC, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:-; Voltage Rating:16VDC; Holding Current:350mA; Tripping Current:700mA; Time to Trip:0.2s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Ptc Resettable Fuse, 0.35A, 16Vdc, 1210; Thermistor Mounting Multicomp Pro - 58AJ2392 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 0.35A, 16Vdc, 1210; Thermistor Mounting Multicomp Pro
58AJ2392
Ptc Resettable Fuse, 0.35A, 16Vdc, 1210; Thermistor Mounting Multicomp Pro 58AJ2392
PTC RESETTABLE FUSE, 0.35A, 16VDC, 1210; Thermistor Mounting:SMD; Product Range:-; Holding Current:350mA; Tripping Current:700mA; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

PTC RESETTABLE FUSE, 0.35A, 16VDC, 1210; Thermistor Mounting:SMD; Product Range:-; Holding Current:350mA; Tripping Current:700mA; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 94AC3243 58AJ2392
Product Name Ptc Resettable Fuse, 0.35A, 16Vdc, 1210; Pptc Case Style Multicomp Pro Ptc Resettable Fuse, 0.35A, 16Vdc, 1210; Thermistor Mounting Multicomp Pro
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Time Delay 15A - 813MDA-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details