multicomp PRO Ptc Resettable Fuse, 1.5A, 8Vdc, 1812; Pptc Case Style Multicomp Pro MC011025

Description
PTC RESETTABLE FUSE, 1.5A, 8VDC, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:-; Voltage Rating:8VDC; Holding Current:1.5A; Tripping Current:3A; Time to Trip:0.5s; Current Rating Max:100A; Operating Temperature Min:-40°C RoHS Compliant: Yes
Description
PTC RESETTABLE FUSE, 1.5A, 8VDC, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:-; Voltage Rating:8VDC; Holding Current:1.5A; Tripping Current:3A; Time to Trip:0.5s; Current Rating Max:100A; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The PTC Resettable Fuse, part number 94AC3227, is designed for surface mounting and features a hold current of 1.5A and a trip current of 3A, making it suitable for applications requiring overcurrent protection. It operates at a maximum voltage of 8V DC and can withstand a maximum fault current of 100A. The device has a typical power dissipation of 0.5W and a maximum time to trip of 0.5 seconds under specified conditions. This fuse operates effectively within a temperature range of -40°C to 85°C and is halogen-free, aligning with modern environmental standards. The fuse's construction includes pure tin terminal pad material, ensuring compatibility with standard soldering practices. It is recommended for use on high-density boards, providing reliable protection in compact electronic designs.

Datasheet Summary
Powered by GS/AI

The PTC Resettable Fuse, part number 94AC3227, is designed for surface mounting and features a hold current of 1.5A and a trip current of 3A, making it suitable for applications requiring overcurrent protection. It operates at a maximum voltage of 8V DC and can withstand a maximum fault current of 100A. The device has a typical power dissipation of 0.5W and a maximum time to trip of 0.5 seconds under specified conditions. This fuse operates effectively within a temperature range of -40°C to 85°C and is halogen-free, aligning with modern environmental standards. The fuse's construction includes pure tin terminal pad material, ensuring compatibility with standard soldering practices. It is recommended for use on high-density boards, providing reliable protection in compact electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Ptc Resettable Fuse, 1.5A, 8Vdc, 1812; Pptc Case Style Multicomp Pro - 94AC3227 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 1.5A, 8Vdc, 1812; Pptc Case Style Multicomp Pro
94AC3227
Ptc Resettable Fuse, 1.5A, 8Vdc, 1812; Pptc Case Style Multicomp Pro 94AC3227
PTC RESETTABLE FUSE, 1.5A, 8VDC, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:-; Voltage Rating:8VDC; Holding Current:1.5A; Tripping Current:3A; Time to Trip:0.5s; Current Rating Max:100A; Operating Temperature Min:-40°C RoHS Compliant: Yes

PTC RESETTABLE FUSE, 1.5A, 8VDC, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:-; Voltage Rating:8VDC; Holding Current:1.5A; Tripping Current:3A; Time to Trip:0.5s; Current Rating Max:100A; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Ptc Resettable Fuse, 1.5A, 8Vdc, 1812; Thermistor Mounting Multicomp Pro - 58AJ2384 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 1.5A, 8Vdc, 1812; Thermistor Mounting Multicomp Pro
58AJ2384
Ptc Resettable Fuse, 1.5A, 8Vdc, 1812; Thermistor Mounting Multicomp Pro 58AJ2384
PTC RESETTABLE FUSE, 1.5A, 8VDC, 1812; Thermistor Mounting:SMD; Product Range:-; Holding Current:1.5A; Tripping Current:3A; Voltage Rating:8VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

PTC RESETTABLE FUSE, 1.5A, 8VDC, 1812; Thermistor Mounting:SMD; Product Range:-; Holding Current:1.5A; Tripping Current:3A; Voltage Rating:8VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 94AC3227 58AJ2384
Product Name Ptc Resettable Fuse, 1.5A, 8Vdc, 1812; Pptc Case Style Multicomp Pro Ptc Resettable Fuse, 1.5A, 8Vdc, 1812; Thermistor Mounting Multicomp Pro
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Time Lag 800mA - 81412401 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Rated Current 2.5 amps
View Details
Fuses - 2019-CCF1N1TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
4 suppliers