multicomp PRO Ptc Resettable Fuse, 1.1A, 16Vdc, 1812; Pptc Case Style Multicomp Pro MC011023

Description
PTC RESETTABLE FUSE, 1.1A, 16VDC, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:-; Voltage Rating:16VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.5s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes
Datasheet
Description
PTC RESETTABLE FUSE, 1.1A, 16VDC, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:-; Voltage Rating:16VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.5s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Resettable Fuse, 1.1A, 16Vdc, 1812; Pptc Case Style Multicomp Pro - 94AC3223 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 1.1A, 16Vdc, 1812; Pptc Case Style Multicomp Pro
94AC3223
Ptc Resettable Fuse, 1.1A, 16Vdc, 1812; Pptc Case Style Multicomp Pro 94AC3223
PTC RESETTABLE FUSE, 1.1A, 16VDC, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:-; Voltage Rating:16VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.5s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes

PTC RESETTABLE FUSE, 1.1A, 16VDC, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:-; Voltage Rating:16VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.5s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Ptc Resettable Fuse, 1.1A, 16Vdc, 1812; Thermistor Mounting Multicomp Pro - 58AJ2382 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 1.1A, 16Vdc, 1812; Thermistor Mounting Multicomp Pro
58AJ2382
Ptc Resettable Fuse, 1.1A, 16Vdc, 1812; Thermistor Mounting Multicomp Pro 58AJ2382
PTC RESETTABLE FUSE, 1.1A, 16VDC, 1812; Thermistor Mounting:SMD; Product Range:-; Holding Current:1.1A; Tripping Current:2.2A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

PTC RESETTABLE FUSE, 1.1A, 16VDC, 1812; Thermistor Mounting:SMD; Product Range:-; Holding Current:1.1A; Tripping Current:2.2A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 94AC3223 58AJ2382
Product Name Ptc Resettable Fuse, 1.1A, 16Vdc, 1812; Pptc Case Style Multicomp Pro Ptc Resettable Fuse, 1.1A, 16Vdc, 1812; Thermistor Mounting Multicomp Pro
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110135 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 250 volts
Rated Current 63 amps
View Details
International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
SMD 1.25A 32V Circuit Protection Fuse - 139-TF16SN1.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Approvals / Standards RoHS
Rated Voltage 32 volts
Rated Current 1.25 amps
View Details
2 suppliers