multicomp PRO Ptc Resettable Fuse, 1.5A, 33Vdc, 2920; Pptc Case Style Multicomp Pro MC011019

Description
PTC RESETTABLE FUSE, 1.5A, 33VDC, 2920; PPTC Case Style:2920 (7351 Metric); Product Range:-; Voltage Rating:33VDC; Holding Current:1.5A; Tripping Current:3A; Time to Trip:2s; Current Rating Max:100A; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
PTC RESETTABLE FUSE, 1.5A, 33VDC, 2920; PPTC Case Style:2920 (7351 Metric); Product Range:-; Voltage Rating:33VDC; Holding Current:1.5A; Tripping Current:3A; Time to Trip:2s; Current Rating Max:100A; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Resettable Fuse, 1.5A, 33Vdc, 2920; Pptc Case Style Multicomp Pro - 94AC3216 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 1.5A, 33Vdc, 2920; Pptc Case Style Multicomp Pro
94AC3216
Ptc Resettable Fuse, 1.5A, 33Vdc, 2920; Pptc Case Style Multicomp Pro 94AC3216
PTC RESETTABLE FUSE, 1.5A, 33VDC, 2920; PPTC Case Style:2920 (7351 Metric); Product Range:-; Voltage Rating:33VDC; Holding Current:1.5A; Tripping Current:3A; Time to Trip:2s; Current Rating Max:100A; Operating Temperature Min:-40°C RoHS Compliant: Yes

PTC RESETTABLE FUSE, 1.5A, 33VDC, 2920; PPTC Case Style:2920 (7351 Metric); Product Range:-; Voltage Rating:33VDC; Holding Current:1.5A; Tripping Current:3A; Time to Trip:2s; Current Rating Max:100A; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Ptc Resettable Fuse, 1.5A, 33Vdc, 2920; Thermistor Mounting Multicomp Pro - 39AH5375 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 1.5A, 33Vdc, 2920; Thermistor Mounting Multicomp Pro
39AH5375
Ptc Resettable Fuse, 1.5A, 33Vdc, 2920; Thermistor Mounting Multicomp Pro 39AH5375
PTC RESETTABLE FUSE, 1.5A, 33VDC, 2920; Thermistor Mounting:SMD; Product Range:-; Holding Current:1.5A; Tripping Current:3A; Voltage Rating:33VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

PTC RESETTABLE FUSE, 1.5A, 33VDC, 2920; Thermistor Mounting:SMD; Product Range:-; Holding Current:1.5A; Tripping Current:3A; Voltage Rating:33VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 94AC3216 39AH5375
Product Name Ptc Resettable Fuse, 1.5A, 33Vdc, 2920; Pptc Case Style Multicomp Pro Ptc Resettable Fuse, 1.5A, 33Vdc, 2920; Thermistor Mounting Multicomp Pro
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002645023 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 80 amps
View Details
International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details