multicomp PRO Ptc Resettable Fuse, 0.2A, 30Vdc, 1812; Pptc Case Style Multicomp Pro MC011011

Description
PTC RESETTABLE FUSE, 0.2A, 30VDC, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:-; Voltage Rating:30VDC; Holding Current:200mA; Tripping Current:400mA; Time to Trip:0.02s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes
Datasheet
Description
PTC RESETTABLE FUSE, 0.2A, 30VDC, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:-; Voltage Rating:30VDC; Holding Current:200mA; Tripping Current:400mA; Time to Trip:0.02s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Resettable Fuse, 0.2A, 30Vdc, 1812; Pptc Case Style Multicomp Pro - 94AC3199 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 0.2A, 30Vdc, 1812; Pptc Case Style Multicomp Pro
94AC3199
Ptc Resettable Fuse, 0.2A, 30Vdc, 1812; Pptc Case Style Multicomp Pro 94AC3199
PTC RESETTABLE FUSE, 0.2A, 30VDC, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:-; Voltage Rating:30VDC; Holding Current:200mA; Tripping Current:400mA; Time to Trip:0.02s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes

PTC RESETTABLE FUSE, 0.2A, 30VDC, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:-; Voltage Rating:30VDC; Holding Current:200mA; Tripping Current:400mA; Time to Trip:0.02s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Ptc Resettable Fuse, 0.2A, 30Vdc, 1812; Thermistor Mounting Multicomp Pro - 58AJ2371 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 0.2A, 30Vdc, 1812; Thermistor Mounting Multicomp Pro
58AJ2371
Ptc Resettable Fuse, 0.2A, 30Vdc, 1812; Thermistor Mounting Multicomp Pro 58AJ2371
PTC RESETTABLE FUSE, 0.2A, 30VDC, 1812; Thermistor Mounting:SMD; Product Range:-; Holding Current:200mA; Tripping Current:400mA; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

PTC RESETTABLE FUSE, 0.2A, 30VDC, 1812; Thermistor Mounting:SMD; Product Range:-; Holding Current:200mA; Tripping Current:400mA; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 94AC3199 58AJ2371
Product Name Ptc Resettable Fuse, 0.2A, 30Vdc, 1812; Pptc Case Style Multicomp Pro Ptc Resettable Fuse, 0.2A, 30Vdc, 1812; Thermistor Mounting Multicomp Pro
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110428 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 100 amps
View Details
International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Circuit Protection Fuse - 139-CCF1N2DTTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Approvals / Standards RoHS
View Details
2 suppliers