multicomp PRO Prototype Board, Phenolic, 95Mm X 72Mm; Board Type Multicomp Pro MC01010

Description
PROTOTYPE BOARD, PHENOLIC, 95MM X 72MM; Board Type:Prototype Board; Board Material:Phenolic; Hole Diameter:1mm; External Height:72mm; External Width:95mm; Board Thickness:1.6mm RoHS Compliant: Yes
Description
PROTOTYPE BOARD, PHENOLIC, 95MM X 72MM; Board Type:Prototype Board; Board Material:Phenolic; Hole Diameter:1mm; External Height:72mm; External Width:95mm; Board Thickness:1.6mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Prototype Board, Phenolic, 95mm x 72mm, is designed for prototyping applications. It features a thickness of 1.6mm and is made from flame-resistant phenolic material, compliant with UL94V-0 standards. The board includes pre-drilled index holes on a 0.1,Äù (2.54mm) pitch, allowing for easy component placement. It has copper pads and tracks on one side, facilitating connections for integrated circuits (ICs). The board is equipped with handy screw mounting holes in each corner and provides a total of 780 holes and bus tracks for mounting standard ICs. This product is suitable for engineers looking for a reliable prototyping solution.

Datasheet Summary
Powered by GS/AI

The Prototype Board, Phenolic, 95mm x 72mm, is designed for prototyping applications. It features a thickness of 1.6mm and is made from flame-resistant phenolic material, compliant with UL94V-0 standards. The board includes pre-drilled index holes on a 0.1,Äù (2.54mm) pitch, allowing for easy component placement. It has copper pads and tracks on one side, facilitating connections for integrated circuits (ICs). The board is equipped with handy screw mounting holes in each corner and provides a total of 780 holes and bus tracks for mounting standard ICs. This product is suitable for engineers looking for a reliable prototyping solution.

Suppliers

Company
Product
Description
Supplier Links
Prototype Board, Phenolic, 95Mm X 72Mm; Board Type Multicomp Pro - 22AC8325 - Newark, An Avnet Company
Chicago, IL, United States
Prototype Board, Phenolic, 95Mm X 72Mm; Board Type Multicomp Pro
22AC8325
Prototype Board, Phenolic, 95Mm X 72Mm; Board Type Multicomp Pro 22AC8325
PROTOTYPE BOARD, PHENOLIC, 95MM X 72MM; Board Type:Prototype Board; Board Material:Phenolic; Hole Diameter:1mm; External Height:72mm; External Width:95mm; Board Thickness:1.6mm RoHS Compliant: Yes

PROTOTYPE BOARD, PHENOLIC, 95MM X 72MM; Board Type:Prototype Board; Board Material:Phenolic; Hole Diameter:1mm; External Height:72mm; External Width:95mm; Board Thickness:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 22AC8325
Product Name Prototype Board, Phenolic, 95Mm X 72Mm; Board Type Multicomp Pro
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

SFS Module 50sccm EvalKit - SFS01-M-00050 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
Sensor Development Boards and Evaluation Kits - MS561101BA01-50 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
TB,PSA-5454+,CA1389,0.05-4 GHZ - TB-534-4+ - Mini-Circuits
Specs
Category Developement Board
View Details