The Resistor, Thick Film, 866R, 1%, 0.1W, 0603 from Multicomp Pro is a compact chip resistor designed for surface mount applications. It features a resistance value of 866 ohms with a tolerance of ±1% and a power rating of 0.1W at 70°C. The maximum working voltage is 75V, and it is suitable for both wave and reflow soldering processes. The resistor has a temperature coefficient of ±200PPM/°C for resistances between 11,Ѷ and 100,Ѷ, ensuring stable performance across varying temperatures. It also meets stringent reliability standards, including a minimum insulation resistance of 1,000M,Ѷ and a dielectric withstanding voltage of 300V. The product is RoHS compliant, making it suitable for environmentally conscious designs. This resistor is ideal for applications requiring precise resistance values in a small form factor.
RES, 866R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:866ohm; Product Range:MC 1% Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 50AC5929 |
| Product Name | Res, 866R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0603 |
| Resistance Range | 866 ohms |
| Tolerance | 1 +/- % |