The Resistor, 6R8, 1%, 0.1W, 0603, Thick Film from Multicomp Pro is a compact chip resistor designed for various electronic applications. It features a resistance value of 6.8 ohms with a tolerance of ±1%, making it suitable for precision applications. The power rating is 100mW at a maximum working voltage of 75V. This resistor is constructed using thick film technology, ensuring reliability and stability under varying conditions. The product has a temperature coefficient of ±200 PPM/°C for resistances between 1,Ѷ to 10,Ѷ, and it is compliant with RoHS standards. It is suitable for both wave and reflow soldering processes, which can help reduce assembly costs. The resistor also demonstrates good performance under various environmental conditions, including humidity and temperature cycling, with specified limits on resistance change. Engineers looking for a reliable, small-sized resistor for their projects may find this component a suitable choice.
RES, 6R8, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:6.8ohm; Product Range:MC 1% Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 50AC5898 |
| Product Name | Res, 6R8, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0603 |
| Resistance Range | 6.8 ohms |
| Tolerance | 1 +/- % |