multicomp PRO Res, 2K49, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro MC0100W060312K49

Description
RES, 2K49, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.49kohm; Product Range:MC 1% Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Description
RES, 2K49, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.49kohm; Product Range:MC 1% Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor, 2K49, 1%, 0.1W, 0603, Thick Film from Multicomp Pro is a surface mount resistor designed for compact applications. It features a resistance value of 2.49 kΩ with a tolerance of ±1% and a power rating of 0.1W at 70°C. The maximum working voltage is 75V, and it is suitable for both wave and reflow soldering processes. The resistor has a small footprint, measuring 1.6 mm x 0.8 mm x 0.45 mm, making it ideal for space-constrained designs. It exhibits a temperature coefficient of ±200 PPM/°C for resistances between 11Ω and 100Ω, and ±100 PPM/°C for resistances above 100Ω. The product is RoHS compliant, ensuring it meets environmental regulations. This resistor is suitable for a variety of electronic applications where reliability and performance are critical.

Datasheet Summary
Powered by GS/AI

The Resistor, 2K49, 1%, 0.1W, 0603, Thick Film from Multicomp Pro is a surface mount resistor designed for compact applications. It features a resistance value of 2.49 kΩ with a tolerance of ±1% and a power rating of 0.1W at 70°C. The maximum working voltage is 75V, and it is suitable for both wave and reflow soldering processes. The resistor has a small footprint, measuring 1.6 mm x 0.8 mm x 0.45 mm, making it ideal for space-constrained designs. It exhibits a temperature coefficient of ±200 PPM/°C for resistances between 11Ω and 100Ω, and ±100 PPM/°C for resistances above 100Ω. The product is RoHS compliant, ensuring it meets environmental regulations. This resistor is suitable for a variety of electronic applications where reliability and performance are critical.

Suppliers

Company
Product
Description
Supplier Links
Res, 2K49, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro - 50AC5782 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K49, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro
50AC5782
Res, 2K49, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro 50AC5782
RES, 2K49, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.49kohm; Product Range:MC 1% Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 2K49, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.49kohm; Product Range:MC 1% Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50AC5782
Product Name Res, 2K49, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 2490 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12 ohms
View Details
2 suppliers
Through Hole Resistors - 1249349 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C682J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details