multicomp PRO Res, 27K4, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro MC0100W0603127K4

Description
RES, 27K4, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:27.4kohm; Product Range:MC 1% Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Description
RES, 27K4, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:27.4kohm; Product Range:MC 1% Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor, 27K4, 1%, 0.1W, 0603, Thick Film from Multicomp Pro is a surface mount resistor designed for compact applications. It features a resistance value of 27.4 kΩ with a tolerance of ±1%. The power rating is 100 mW at a maximum working voltage of 75V. This resistor is suitable for both wave and reflow soldering processes, making it versatile for various assembly methods. The device has a small footprint, measuring 1.6 mm x 0.8 mm, which helps reduce overall assembly costs. It is RoHS compliant, ensuring it meets environmental standards. The resistor also exhibits a high insulation resistance of at least 1,000 MΩ and can withstand a dielectric voltage of 300V without breakdown. This product is ideal for engineers looking for reliable performance in space-constrained designs.

Datasheet Summary
Powered by GS/AI

The Resistor, 27K4, 1%, 0.1W, 0603, Thick Film from Multicomp Pro is a surface mount resistor designed for compact applications. It features a resistance value of 27.4 kΩ with a tolerance of ±1%. The power rating is 100 mW at a maximum working voltage of 75V. This resistor is suitable for both wave and reflow soldering processes, making it versatile for various assembly methods. The device has a small footprint, measuring 1.6 mm x 0.8 mm, which helps reduce overall assembly costs. It is RoHS compliant, ensuring it meets environmental standards. The resistor also exhibits a high insulation resistance of at least 1,000 MΩ and can withstand a dielectric voltage of 300V without breakdown. This product is ideal for engineers looking for reliable performance in space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Res, 27K4, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro - 50AC5810 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K4, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro
50AC5810
Res, 27K4, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro 50AC5810
RES, 27K4, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:27.4kohm; Product Range:MC 1% Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 27K4, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:27.4kohm; Product Range:MC 1% Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50AC5810
Product Name Res, 27K4, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 27400 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Through Hole Resistors - 1260440 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details