The Resistor, Thick Film, 191K, 1%, 0.1W, 0603 from Multicomp Pro is a compact chip resistor designed for various electronic applications. It features a resistance value of 191 kΩ with a tolerance of ±1%, making it suitable for precision applications. The power rating is 0.1W at a maximum working voltage of 75V. This resistor is compliant with RoHS standards, ensuring it meets environmental regulations. The device is constructed using thick film technology, which provides stability and reliability across a range of operating conditions. It is suitable for both wave and reflow soldering processes, facilitating easy integration into automated assembly lines. The resistor also exhibits a high insulation resistance of at least 1,000 MΩ and can withstand a dielectric voltage of 300V without any evidence of breakdown. Engineers may find this resistor advantageous for projects requiring a small footprint and reliable performance in various environmental conditions. Its specifications make it a viable choice for applications in consumer electronics, telecommunications, and other fields where space and efficiency are critical.
RES, 191K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:191kohm; Product Range:MC 1% Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 50AC5776 |
| Product Name | Res, 191K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0603 |
| Resistance Range | 191000 ohms |
| Tolerance | 1 +/- % |