multicomp PRO Res, 169K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro MC0100W06031169K

Description
RES, 169K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:169kohm; Product Range:MC 1% Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 169K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:169kohm; Product Range:MC 1% Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 169K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro - 50AC5767 - Newark, An Avnet Company
Chicago, IL, United States
Res, 169K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro
50AC5767
Res, 169K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro 50AC5767
RES, 169K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:169kohm; Product Range:MC 1% Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 169K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:169kohm; Product Range:MC 1% Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50AC5767
Product Name Res, 169K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 169000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers