multicomp PRO Res, Thick Film, 0R, 0.1W, 0603; Resistor Case / Package Multicomp Pro MC0100W06030R

Description
RES, THICK FILM, 0R, 0.1W, 0603; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Current Rating:1A; Product Range:-; Product Length:1.6mm; Product Width:0.85mm; Product Height:0.45mm RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 0R, 0.1W, 0603; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Current Rating:1A; Product Range:-; Product Length:1.6mm; Product Width:0.85mm; Product Height:0.45mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 0R, 0.1W, 0603; Resistor Case / Package Multicomp Pro - 50AC5705 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R, 0.1W, 0603; Resistor Case / Package Multicomp Pro
50AC5705
Res, Thick Film, 0R, 0.1W, 0603; Resistor Case / Package Multicomp Pro 50AC5705
RES, THICK FILM, 0R, 0.1W, 0603; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Current Rating:1A; Product Range:-; Product Length:1.6mm; Product Width:0.85mm; Product Height:0.45mm RoHS Compliant: Yes

RES, THICK FILM, 0R, 0.1W, 0603; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Current Rating:1A; Product Range:-; Product Length:1.6mm; Product Width:0.85mm; Product Height:0.45mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50AC5705
Product Name Res, Thick Film, 0R, 0.1W, 0603; Resistor Case / Package Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6800 ohms
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details