PROTOTYPE BOARD, PHENOLIC, 72MM X 47MM; Board Type:Prototype Board; Board Material:Phenolic; Hole Diameter:1mm; External Height:47mm; External Width:72mm; Board Thickness:1.6mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 22AC8324 |
| Product Name | Prototype Board, Phenolic, 72Mm X 47Mm; Board Type Multicomp Pro |
| Category | Developement Board |