PROTOTYPE BOARD, PHENOLIC, 94MM X 71MM; Board Type:Prototype Board; Board Material:Phenolic; Hole Diameter:1mm; External Height:94mm; External Width:71mm; Board Thickness:1.6mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 22AC8323 |
| Product Name | Prototype Board, Phenolic, 94Mm X 71Mm; Board Type Multicomp Pro |
| Category | Developement Board |