multicomp PRO Prototype Board, Phenolic, 72Mm X 47Mm; Board Type Multicomp Pro MC01007

Description
PROTOTYPE BOARD, PHENOLIC, 72MM X 47MM; Board Type:Prototype Board; Board Material:Phenolic; Hole Diameter:1mm; External Height:72mm; External Width:47mm; Board Thickness:1.6mm RoHS Compliant: Yes
Datasheet
Description
PROTOTYPE BOARD, PHENOLIC, 72MM X 47MM; Board Type:Prototype Board; Board Material:Phenolic; Hole Diameter:1mm; External Height:72mm; External Width:47mm; Board Thickness:1.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Prototype Board, Phenolic, 72Mm X 47Mm; Board Type Multicomp Pro - 22AC8322 - Newark, An Avnet Company
Chicago, IL, United States
Prototype Board, Phenolic, 72Mm X 47Mm; Board Type Multicomp Pro
22AC8322
Prototype Board, Phenolic, 72Mm X 47Mm; Board Type Multicomp Pro 22AC8322
PROTOTYPE BOARD, PHENOLIC, 72MM X 47MM; Board Type:Prototype Board; Board Material:Phenolic; Hole Diameter:1mm; External Height:72mm; External Width:47mm; Board Thickness:1.6mm RoHS Compliant: Yes

PROTOTYPE BOARD, PHENOLIC, 72MM X 47MM; Board Type:Prototype Board; Board Material:Phenolic; Hole Diameter:1mm; External Height:72mm; External Width:47mm; Board Thickness:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 22AC8322
Product Name Prototype Board, Phenolic, 72Mm X 47Mm; Board Type Multicomp Pro
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Breakout Board BOB 0.4 for HISsmd series - BOB 0.4 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
Development Tool Break Out Board
View Details
TB,BLNK1-542R+, NK0402C, 50OHM - TB-1012-1542+ - Mini-Circuits
Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - EVM-GPS-RM-ND - DigiKey
Specs
Supported System GPS; Navigation
View Details
2 suppliers
Sensor Development Tools - 2576770 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details