PROTOTYPE BOARD, PHENOLIC, 91MM X 45MM; Board Type:Prototype Board; Board Material:Phenolic; Hole Diameter:1mm; External Height:45mm; External Width:91mm; Board Thickness:1.6mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 22AC8321 |
| Product Name | Prototype Board, Phenolic, 91Mm X 45Mm; Board Type Multicomp Pro |
| Category | Developement Board |