multicomp PRO Prototype Board, Phenolic, 160 X 115Mm; Board Type Multicomp Pro MC01005

Description
PROTOTYPE BOARD, PHENOLIC, 160 X 115MM; Board Type:Prototype Board; Board Material:Phenolic; Hole Diameter:1mm; External Height:115mm; External Width:160mm; Board Thickness:1.6mm RoHS Compliant: Yes
Datasheet
Description
PROTOTYPE BOARD, PHENOLIC, 160 X 115MM; Board Type:Prototype Board; Board Material:Phenolic; Hole Diameter:1mm; External Height:115mm; External Width:160mm; Board Thickness:1.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Prototype Board, Phenolic, 160 X 115Mm; Board Type Multicomp Pro - 22AC8320 - Newark, An Avnet Company
Chicago, IL, United States
Prototype Board, Phenolic, 160 X 115Mm; Board Type Multicomp Pro
22AC8320
Prototype Board, Phenolic, 160 X 115Mm; Board Type Multicomp Pro 22AC8320
PROTOTYPE BOARD, PHENOLIC, 160 X 115MM; Board Type:Prototype Board; Board Material:Phenolic; Hole Diameter:1mm; External Height:115mm; External Width:160mm; Board Thickness:1.6mm RoHS Compliant: Yes

PROTOTYPE BOARD, PHENOLIC, 160 X 115MM; Board Type:Prototype Board; Board Material:Phenolic; Hole Diameter:1mm; External Height:115mm; External Width:160mm; Board Thickness:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 22AC8320
Product Name Prototype Board, Phenolic, 160 X 115Mm; Board Type Multicomp Pro
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 1887113 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
EVAL BOARD FOR BFCQ-1892+ - TB-BFCQ-1892C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Microcontroller Development Tools - 277234 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Evaluation Board
Manufacturer AURIX TC397; Other
View Details
2 suppliers