multicomp PRO Res, 75K, 0.1%, 0.125W, 1206, Thin Film; Resistance Multicomp Pro MC009307

Description
RES, 75K, 0.1%, 0.125W, 1206, THIN FILM; Resistance:75kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 75K, 0.1%, 0.125W, 1206, THIN FILM; Resistance:75kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 75K, 0.1%, 0.125W, 1206, Thin Film; Resistance Multicomp Pro - 79AC2455 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 0.1%, 0.125W, 1206, Thin Film; Resistance Multicomp Pro
79AC2455
Res, 75K, 0.1%, 0.125W, 1206, Thin Film; Resistance Multicomp Pro 79AC2455
RES, 75K, 0.1%, 0.125W, 1206, THIN FILM; Resistance:75kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, 75K, 0.1%, 0.125W, 1206, THIN FILM; Resistance:75kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 79AC2455
Product Name Res, 75K, 0.1%, 0.125W, 1206, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details