multicomp PRO Res, 20K, 0.1%, 0.125W, 1206, Thin Film; Resistance Multicomp Pro MC009255

Description
RES, 20K, 0.1%, 0.125W, 1206, THIN FILM; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Description
RES, 20K, 0.1%, 0.125W, 1206, THIN FILM; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 20K, 0.1%, 0.125W, 1206, Thin Film; Resistance Multicomp Pro - 79AC4884 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 0.1%, 0.125W, 1206, Thin Film; Resistance Multicomp Pro
79AC4884
Res, 20K, 0.1%, 0.125W, 1206, Thin Film; Resistance Multicomp Pro 79AC4884
RES, 20K, 0.1%, 0.125W, 1206, THIN FILM; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, 20K, 0.1%, 0.125W, 1206, THIN FILM; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 79AC4884
Product Name Res, 20K, 0.1%, 0.125W, 1206, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622828-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details