multicomp PRO Res, 10K, 0.1%, 0.125W, 1206, Thin Film; Resistance Multicomp Pro MC009226

Description
RES, 10K, 0.1%, 0.125W, 1206, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 10K, 0.1%, 0.125W, 1206, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10K, 0.1%, 0.125W, 1206, Thin Film; Resistance Multicomp Pro - 79AC2441 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 0.125W, 1206, Thin Film; Resistance Multicomp Pro
79AC2441
Res, 10K, 0.1%, 0.125W, 1206, Thin Film; Resistance Multicomp Pro 79AC2441
RES, 10K, 0.1%, 0.125W, 1206, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, 10K, 0.1%, 0.125W, 1206, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 79AC2441
Product Name Res, 10K, 0.1%, 0.125W, 1206, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details