multicomp PRO Res, 7K5, 0.1%, 0.125W, 1206, Thin Film; Resistance Multicomp Pro MC009214

Description
RES, 7K5, 0.1%, 0.125W, 1206, THIN FILM; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 7K5, 0.1%, 0.125W, 1206, THIN FILM; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 7K5, 0.1%, 0.125W, 1206, Thin Film; Resistance Multicomp Pro - 78AC9459 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 0.1%, 0.125W, 1206, Thin Film; Resistance Multicomp Pro
78AC9459
Res, 7K5, 0.1%, 0.125W, 1206, Thin Film; Resistance Multicomp Pro 78AC9459
RES, 7K5, 0.1%, 0.125W, 1206, THIN FILM; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, 7K5, 0.1%, 0.125W, 1206, THIN FILM; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AC9459
Product Name Res, 7K5, 0.1%, 0.125W, 1206, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details