multicomp PRO Res, 1K3, 0.1%, 0.125W, 1206, Thin Film; Resistance Multicomp Pro MC009144

Description
RES, 1K3, 0.1%, 0.125W, 1206, THIN FILM; Resistance:1.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 1K3, 0.1%, 0.125W, 1206, THIN FILM; Resistance:1.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K3, 0.1%, 0.125W, 1206, Thin Film; Resistance Multicomp Pro - 79AC3429 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K3, 0.1%, 0.125W, 1206, Thin Film; Resistance Multicomp Pro
79AC3429
Res, 1K3, 0.1%, 0.125W, 1206, Thin Film; Resistance Multicomp Pro 79AC3429
RES, 1K3, 0.1%, 0.125W, 1206, THIN FILM; Resistance:1.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, 1K3, 0.1%, 0.125W, 1206, THIN FILM; Resistance:1.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 79AC3429
Product Name Res, 1K3, 0.1%, 0.125W, 1206, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details