multicomp PRO Res, 1K1, 0.1%, 0.125W, 1206, Thin Film; Resistance Multicomp Pro MC009137

Description
RES, 1K1, 0.1%, 0.125W, 1206, THIN FILM; Resistance:1.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Description
RES, 1K1, 0.1%, 0.125W, 1206, THIN FILM; Resistance:1.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 1K1, 0.1%, 0.125W, 1206, Thin Film; Resistance Multicomp Pro - 79AC4866 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K1, 0.1%, 0.125W, 1206, Thin Film; Resistance Multicomp Pro
79AC4866
Res, 1K1, 0.1%, 0.125W, 1206, Thin Film; Resistance Multicomp Pro 79AC4866
RES, 1K1, 0.1%, 0.125W, 1206, THIN FILM; Resistance:1.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, 1K1, 0.1%, 0.125W, 1206, THIN FILM; Resistance:1.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 79AC4866
Product Name Res, 1K1, 0.1%, 0.125W, 1206, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details