multicomp PRO Res, 1K3, 0.1%, 0.1W, 0805, Thin Film; Resistance Multicomp Pro MC008663

Description
RES, 1K3, 0.1%, 0.1W, 0805, THIN FILM; Resistance:1.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 1K3, 0.1%, 0.1W, 0805, THIN FILM; Resistance:1.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K3, 0.1%, 0.1W, 0805, Thin Film; Resistance Multicomp Pro - 79AC4756 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K3, 0.1%, 0.1W, 0805, Thin Film; Resistance Multicomp Pro
79AC4756
Res, 1K3, 0.1%, 0.1W, 0805, Thin Film; Resistance Multicomp Pro 79AC4756
RES, 1K3, 0.1%, 0.1W, 0805, THIN FILM; Resistance:1.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, 1K3, 0.1%, 0.1W, 0805, THIN FILM; Resistance:1.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 79AC4756
Product Name Res, 1K3, 0.1%, 0.1W, 0805, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details