multicomp PRO Res, 200R, 0.1%, 0.1W, 0805, Thin Film; Resistance Multicomp Pro MC008588

Description
RES, 200R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 200R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 200R, 0.1%, 0.1W, 0805, Thin Film; Resistance Multicomp Pro - 79AC0338 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 0.1%, 0.1W, 0805, Thin Film; Resistance Multicomp Pro
79AC0338
Res, 200R, 0.1%, 0.1W, 0805, Thin Film; Resistance Multicomp Pro 79AC0338
RES, 200R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, 200R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 79AC0338
Product Name Res, 200R, 0.1%, 0.1W, 0805, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
Through Hole Resistors - 1468296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers