multicomp PRO Res, 13R, 0.1%, 0.1W, 0805, Thin Film; Resistance Multicomp Pro MC008477

Description
RES, 13R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:13ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 13R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:13ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 13R, 0.1%, 0.1W, 0805, Thin Film; Resistance Multicomp Pro - 78AC9321 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13R, 0.1%, 0.1W, 0805, Thin Film; Resistance Multicomp Pro
78AC9321
Res, 13R, 0.1%, 0.1W, 0805, Thin Film; Resistance Multicomp Pro 78AC9321
RES, 13R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:13ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, 13R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:13ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AC9321
Product Name Res, 13R, 0.1%, 0.1W, 0805, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details