multicomp PRO Res, 10R, 0.1%, 0.1W, 0805, Thin Film; Resistance Multicomp Pro MC008466

Description
RES, 10R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 10R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10R, 0.1%, 0.1W, 0805, Thin Film; Resistance Multicomp Pro - 79AC2341 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 0.1%, 0.1W, 0805, Thin Film; Resistance Multicomp Pro
79AC2341
Res, 10R, 0.1%, 0.1W, 0805, Thin Film; Resistance Multicomp Pro 79AC2341
RES, 10R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, 10R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 79AC2341
Product Name Res, 10R, 0.1%, 0.1W, 0805, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.1 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details