multicomp PRO Res, 750K, 0.1%, 0.063W, 0603, Thin Film; Resistance Multicomp Pro MC008445

Description
RES, 750K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:750kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 750K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:750kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 750K, 0.1%, 0.063W, 0603, Thin Film; Resistance Multicomp Pro - 78AC9314 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750K, 0.1%, 0.063W, 0603, Thin Film; Resistance Multicomp Pro
78AC9314
Res, 750K, 0.1%, 0.063W, 0603, Thin Film; Resistance Multicomp Pro 78AC9314
RES, 750K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:750kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, 750K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:750kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AC9314
Product Name Res, 750K, 0.1%, 0.063W, 0603, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details