multicomp PRO Res, 150K, 0.1%, 0.063W, 0603, Thin Film; Resistance Multicomp Pro MC008381

Description
RES, 150K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:150kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 150K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:150kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 150K, 0.1%, 0.063W, 0603, Thin Film; Resistance Multicomp Pro - 79AC1333 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 0.1%, 0.063W, 0603, Thin Film; Resistance Multicomp Pro
79AC1333
Res, 150K, 0.1%, 0.063W, 0603, Thin Film; Resistance Multicomp Pro 79AC1333
RES, 150K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:150kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, 150K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:150kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 79AC1333
Product Name Res, 150K, 0.1%, 0.063W, 0603, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details