multicomp PRO Res, 75R, 0.1%, 0.063W, 0603, Thin Film; Resistance Multicomp Pro MC008073

Description
RES, 75R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:75ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 75R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:75ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 75R, 0.1%, 0.063W, 0603, Thin Film; Resistance Multicomp Pro - 79AC3281 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 0.1%, 0.063W, 0603, Thin Film; Resistance Multicomp Pro
79AC3281
Res, 75R, 0.1%, 0.063W, 0603, Thin Film; Resistance Multicomp Pro 79AC3281
RES, 75R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:75ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, 75R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:75ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 79AC3281
Product Name Res, 75R, 0.1%, 0.063W, 0603, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623695-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details