multicomp PRO Res, 7K5, 0.1%, 0.063W, 0402, Thin Film; Resistance Multicomp Pro MC007813

Description
RES, 7K5, 0.1%, 0.063W, 0402, THIN FILM; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 7K5, 0.1%, 0.063W, 0402, THIN FILM; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 7K5, 0.1%, 0.063W, 0402, Thin Film; Resistance Multicomp Pro - 79AC3234 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 0.1%, 0.063W, 0402, Thin Film; Resistance Multicomp Pro
79AC3234
Res, 7K5, 0.1%, 0.063W, 0402, Thin Film; Resistance Multicomp Pro 79AC3234
RES, 7K5, 0.1%, 0.063W, 0402, THIN FILM; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, 7K5, 0.1%, 0.063W, 0402, THIN FILM; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 79AC3234
Product Name Res, 7K5, 0.1%, 0.063W, 0402, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623705-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
View Details
Chassis Mount Resistors - 1445512 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R3R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details