multicomp PRO Res, 200R, 0.1%, 0.063W, 0402, Thin Film; Resistance Multicomp Pro MC007668

Description
RES, 200R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 200R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 200R, 0.1%, 0.063W, 0402, Thin Film; Resistance Multicomp Pro - 79AC4510 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 0.1%, 0.063W, 0402, Thin Film; Resistance Multicomp Pro
79AC4510
Res, 200R, 0.1%, 0.063W, 0402, Thin Film; Resistance Multicomp Pro 79AC4510
RES, 200R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, 200R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 79AC4510
Product Name Res, 200R, 0.1%, 0.063W, 0402, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2C204J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details