multicomp PRO Res, 150R, 0.1%, 0.063W, 0402, Thin Film; Resistance Multicomp Pro MC007656

Description
RES, 150R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:150ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 150R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:150ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 150R, 0.1%, 0.063W, 0402, Thin Film; Resistance Multicomp Pro - 79AC3210 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 0.1%, 0.063W, 0402, Thin Film; Resistance Multicomp Pro
79AC3210
Res, 150R, 0.1%, 0.063W, 0402, Thin Film; Resistance Multicomp Pro 79AC3210
RES, 150R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:150ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, 150R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:150ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 79AC3210
Product Name Res, 150R, 0.1%, 0.063W, 0402, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details