multicomp PRO Res, 100R, 0.1%, 0.063W, 0402, Thin Film; Resistance Multicomp Pro MC007639

Description
RES, 100R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 100R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 100R, 0.1%, 0.063W, 0402, Thin Film; Resistance Multicomp Pro - 79AC4501 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 0.063W, 0402, Thin Film; Resistance Multicomp Pro
79AC4501
Res, 100R, 0.1%, 0.063W, 0402, Thin Film; Resistance Multicomp Pro 79AC4501
RES, 100R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, 100R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 79AC4501
Product Name Res, 100R, 0.1%, 0.063W, 0402, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6800 ohms
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details