multicomp PRO Res, 15R, 0.1%, 0.063W, 0402, Thin Film; Resistance Multicomp Pro MC007563

Description
RES, 15R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:15ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 15R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:15ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 15R, 0.1%, 0.063W, 0402, Thin Film; Resistance Multicomp Pro - 79AC2210 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 0.1%, 0.063W, 0402, Thin Film; Resistance Multicomp Pro
79AC2210
Res, 15R, 0.1%, 0.063W, 0402, Thin Film; Resistance Multicomp Pro 79AC2210
RES, 15R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:15ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, 15R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:15ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 79AC2210
Product Name Res, 15R, 0.1%, 0.063W, 0402, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details