multicomp PRO Res, Thick Film, 4K7, 5%, 0.063W, 0603; Resistance Multicomp Pro MC0063W060354K7

Description
RES, THICK FILM, 4K7, 5%, 0.063W, 0603; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Description
RES, THICK FILM, 4K7, 5%, 0.063W, 0603; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 4K7, 5%, 0.063W, 0603; Resistance Multicomp Pro - 39K0118 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K7, 5%, 0.063W, 0603; Resistance Multicomp Pro
39K0118
Res, Thick Film, 4K7, 5%, 0.063W, 0603; Resistance Multicomp Pro 39K0118
RES, THICK FILM, 4K7, 5%, 0.063W, 0603; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 4K7, 5%, 0.063W, 0603; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 39K0118
Product Name Res, Thick Film, 4K7, 5%, 0.063W, 0603; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details