multicomp PRO Surface Mount Chip Resistor, Thick Film, Mc Series, 470 Ohm, 63 Mw, 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro MC0063W06035470R

Description
Surface Mount Chip Resistor, Thick Film, MC Series, 470 ohm, 63 mW, 5%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
Description
Surface Mount Chip Resistor, Thick Film, MC Series, 470 ohm, 63 mW, 5%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mc Series, 470 Ohm, 63 Mw, 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 39K0117 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mc Series, 470 Ohm, 63 Mw, 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
39K0117
Surface Mount Chip Resistor, Thick Film, Mc Series, 470 Ohm, 63 Mw, 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 39K0117
Surface Mount Chip Resistor, Thick Film, MC Series, 470 ohm, 63 mW, 5%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MC Series, 470 ohm, 63 mW, 5%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 39K0117
Product Name Surface Mount Chip Resistor, Thick Film, Mc Series, 470 Ohm, 63 Mw, 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1.00E9 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567471P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R564JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details