multicomp PRO Surface Mount Chip Resistor, Thick Film, Mc Series, 33 Ohm, 63 Mw, 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro MC0063W0603533R

Description
Surface Mount Chip Resistor, Thick Film, MC Series, 33 ohm, 63 mW, 5%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
Description
Surface Mount Chip Resistor, Thick Film, MC Series, 33 ohm, 63 mW, 5%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mc Series, 33 Ohm, 63 Mw, 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 39K0105 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mc Series, 33 Ohm, 63 Mw, 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
39K0105
Surface Mount Chip Resistor, Thick Film, Mc Series, 33 Ohm, 63 Mw, 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 39K0105
Surface Mount Chip Resistor, Thick Film, MC Series, 33 ohm, 63 mW, 5%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MC Series, 33 ohm, 63 mW, 5%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 39K0105
Product Name Surface Mount Chip Resistor, Thick Film, Mc Series, 33 Ohm, 63 Mw, 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD124GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details