multicomp PRO Surface Mount Chip Resistor, Thick Film, Mc Series, 330 Ohm, 63 Mw, 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro MC0063W06035330R

Description
Surface Mount Chip Resistor, Thick Film, MC Series, 330 ohm, 63 mW, 5%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
Description
Surface Mount Chip Resistor, Thick Film, MC Series, 330 ohm, 63 mW, 5%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mc Series, 330 Ohm, 63 Mw, 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 39K0106 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mc Series, 330 Ohm, 63 Mw, 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
39K0106
Surface Mount Chip Resistor, Thick Film, Mc Series, 330 Ohm, 63 Mw, 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 39K0106
Surface Mount Chip Resistor, Thick Film, MC Series, 330 ohm, 63 mW, 5%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MC Series, 330 ohm, 63 mW, 5%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 39K0106
Product Name Surface Mount Chip Resistor, Thick Film, Mc Series, 330 Ohm, 63 Mw, 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details