multicomp PRO Res, Thick Film, 10R, 5%, 0.063W, 0603; Resistance Multicomp Pro MC0063W0603510R

Description
RES, THICK FILM, 10R, 5%, 0.063W, 0603; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Description
RES, THICK FILM, 10R, 5%, 0.063W, 0603; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 10R, 5%, 0.063W, 0603; Resistance Multicomp Pro - 39K0071 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R, 5%, 0.063W, 0603; Resistance Multicomp Pro
39K0071
Res, Thick Film, 10R, 5%, 0.063W, 0603; Resistance Multicomp Pro 39K0071
RES, THICK FILM, 10R, 5%, 0.063W, 0603; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 10R, 5%, 0.063W, 0603; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 39K0071
Product Name Res, Thick Film, 10R, 5%, 0.063W, 0603; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details