multicomp PRO Res, Thick Film, 100R, 5%, 0.063W, 0603; Resistance Multicomp Pro MC0063W06035100R

Description
RES, THICK FILM, 100R, 5%, 0.063W, 0603; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Description
RES, THICK FILM, 100R, 5%, 0.063W, 0603; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 100R, 5%, 0.063W, 0603; Resistance Multicomp Pro - 39K0072 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 5%, 0.063W, 0603; Resistance Multicomp Pro
39K0072
Res, Thick Film, 100R, 5%, 0.063W, 0603; Resistance Multicomp Pro 39K0072
RES, THICK FILM, 100R, 5%, 0.063W, 0603; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 100R, 5%, 0.063W, 0603; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 39K0072
Product Name Res, Thick Film, 100R, 5%, 0.063W, 0603; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details