multicomp PRO Smd Current Sense Resistors, Mc Series, 649 Ohm, 63 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro MC0063W06031649R

Description
SMD Current Sense Resistors, MC Series, 649 ohm, 63 mW, - 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet
Description
SMD Current Sense Resistors, MC Series, 649 ohm, 63 mW, - 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Current Sense Resistors, Mc Series, 649 Ohm, 63 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 07W5184 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Mc Series, 649 Ohm, 63 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
07W5184
Smd Current Sense Resistors, Mc Series, 649 Ohm, 63 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 07W5184
SMD Current Sense Resistors, MC Series, 649 ohm, 63 mW, - 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, MC Series, 649 ohm, 63 mW, - 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07W5184
Product Name Smd Current Sense Resistors, Mc Series, 649 Ohm, 63 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
View Details
2 suppliers
Through Hole Resistors - 1722165 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-SLN3TTEDR196FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details