multicomp PRO Smd Current Sense Resistors, Mc Series, 560 Kohm, 63 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro MC0063W06031560K

Description
SMD Current Sense Resistors, MC Series, 560 kohm, 63 mW, - 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
Description
SMD Current Sense Resistors, MC Series, 560 kohm, 63 mW, - 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Smd Current Sense Resistors, Mc Series, 560 Kohm, 63 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 07W5151 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Mc Series, 560 Kohm, 63 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
07W5151
Smd Current Sense Resistors, Mc Series, 560 Kohm, 63 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 07W5151
SMD Current Sense Resistors, MC Series, 560 kohm, 63 mW, - 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, MC Series, 560 kohm, 63 mW, - 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07W5151
Product Name Smd Current Sense Resistors, Mc Series, 560 Kohm, 63 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details