multicomp PRO Res, Thick Film, 3K, 1%, 0.063W, 0603, Reel; Resistance Multicomp Pro MC0063W060313K

Description
RES, THICK FILM, 3K, 1%, 0.063W, 0603, REEL; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:-RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 3K, 1%, 0.063W, 0603, REEL; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 3K, 1%, 0.063W, 0603, Reel; Resistance Multicomp Pro - 58K4558 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K, 1%, 0.063W, 0603, Reel; Resistance Multicomp Pro
58K4558
Res, Thick Film, 3K, 1%, 0.063W, 0603, Reel; Resistance Multicomp Pro 58K4558
RES, THICK FILM, 3K, 1%, 0.063W, 0603, REEL; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:-RoHS Compliant: Yes

RES, THICK FILM, 3K, 1%, 0.063W, 0603, REEL; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K4558
Product Name Res, Thick Film, 3K, 1%, 0.063W, 0603, Reel; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 118000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details