multicomp PRO Res, Thick Film, 38K3, 1%, 0.063W, 0603; Resistance Multicomp Pro MC0063W0603138K3

Description
RES, THICK FILM, 38K3, 1%, 0.063W, 0603; Resistance:38.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 38K3, 1%, 0.063W, 0603; Resistance:38.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 38K3, 1%, 0.063W, 0603; Resistance Multicomp Pro - 94W5834 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 38K3, 1%, 0.063W, 0603; Resistance Multicomp Pro
94W5834
Res, Thick Film, 38K3, 1%, 0.063W, 0603; Resistance Multicomp Pro 94W5834
RES, THICK FILM, 38K3, 1%, 0.063W, 0603; Resistance:38.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 38K3, 1%, 0.063W, 0603; Resistance:38.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94W5834
Product Name Res, Thick Film, 38K3, 1%, 0.063W, 0603; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details